Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.59
|
No stock
|
Buy Now | |
TE Store
from US$19.23
|
520
in stock
|
Buy Now | |
TTI Europe
from US$16.41
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$21.11
|
-
|
Buy Now | |
Future Electronics
from US$17.31
|
-
|
Buy Now | |
Avnet America
from US$16.36
|
-
|
Buy Now | |
RS Americas
from US$18.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 0 |
Contact Termination Area Plating Thickness | 5.08µm, 200µin |
Contact Mating Area Plating Thickness | 200µin, 5.08µm |
Contact Termination Area Plating Material | Silver |
Contact Current Rating (Max) | 36A |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Silver |
PCB Thickness (Recommended) | .062in, 1.57mm |
Length | 37.97mm |
Width | 17.27mm |
Height | 9.14mm |
Housing Color | White |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
CSA File Number | LR16455 |
VDE Tested | Yes |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention | With |
Mating Retention Type | Locking Tab |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Mating Retention | With |
Mating Alignment Type | Polarization |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Quantity | 50 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Connector System | Wire-to-Board |
Contact Type | Socket |
Sealable | No |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .16in, 4.06mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SKT HEADER, RIGHT ANGLE Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 193839-2 | Internal Number: 193839-2 | 6.35 mm | TE Connectivity | TE Store |
Connector, header | RS |
Plug & Socket Connector, Header, 3 Position, 6.35Mm | Newark Electronics |
3 Position 6.35 mm Wire to Board Right Angle Socket Receptacle | Future Electronics |
Conn Wire to Board SKT 3 POS 6.35mm Solder RA Thru-Hole | Avnet America |
Universal MATE-N-LOK Series, 6.35mm Pitch 3 Way 1 Row Right Angle PCB Header | TE Connectivity 193839-2 | RS Americas |
Where can I find additional details, specifications and documents for a 193839-2?
Additional datasheets, footprints and schematics for 193839-2 are listed on our Part Details page. You can also find images and similar parts to 193839-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193839-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193839-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193839-2 fall under?
The 193839-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 193839-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193839-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 193839-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193839-2 have stock available?
Authorised distributors including TE Store, TTI Europe, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 193839-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193839-2 often in real-time on the comparison pages.
What if I can't find stock of 193839-2?
You can fill out our help required form which you can use to request a quote for 193839-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.