Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Classification | Signal, Power |
---|---|
Contact Current Rating (Max) | 11A |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper |
Insulation Diameter | .87 – .154in, 2.2 – 3.9mm |
Wire Size | 22 – 18AWG, .82 – 1.25mm² |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Reel |
Packaging Quantity | 18000 |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Upc Pin Contact |Te Connectivity 1934185-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
UPC PIN CONTACT | Farnell |
Where can I find additional details, specifications and documents for a 1934185-1?
Additional datasheets, footprints and schematics for 1934185-1 are listed on our Part Details page. You can also find images and similar parts to 1934185-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1934185-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1934185-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1934185-1 fall under?
The 1934185-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1934185-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1934185-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1934185-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1934185-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1934185-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1934185-1 often in real-time on the comparison pages.
What if I can't find stock of 1934185-1?
You can fill out our help required form which you can use to request a quote for 1934185-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.