Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 3.0 |
Gender | Plug |
No. of Positions | 9Ways |
Connector Mounting | Cable Mount |
Orientation | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | USB 3.0 A |
Contact Termination | Solder |
Contact Termination Type | Solder |
No. of Contacts | 9Contacts |
Usb, 3.0 Type A, Receptacle, Smt | Newark Electronics |
USB 3.0, TYPE A, PLUG, SMT | element14 |
Where can I find additional details, specifications and documents for a 1932266-1?
Additional datasheets, footprints and schematics for 1932266-1 are listed on our Part Details page. You can also find images and similar parts to 1932266-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1932266-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1932266-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1932266-1 fall under?
The 1932266-1 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1932266-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1932266-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1932266-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1932266-1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1932266-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1932266-1 often in real-time on the comparison pages.
What if I can't find stock of 1932266-1?
You can fill out our help required form which you can use to request a quote for 1932266-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.