Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
No stock
|
Buy Now | |
TE Store
from US$3.11
|
3,774
in stock
|
Buy Now | |
Newark Electronics
from US$3.28
|
1,323
in stock
|
Buy Now | |
Chip One Stop
from US$2.55
|
1,323
in stock
|
Buy Now | |
Distrelec
from US$2.40
|
1,323
in stock
|
Buy Now | |
Future Electronics
from US$2.23
|
-
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
RS Americas
from US$3.50
|
-
|
Buy Now | |
Boersig
from US$2.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Copper Alloy |
---|---|
PCB Ground Tab Location | .163in, 4.13mm |
Shield Plating Material | Nickel |
Shield Plating Finish | Satin |
Modular Jack Latch Orientation | Inverted - Latch Up |
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Status Indicator | None |
Keyed | No |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Panel Ground Location | Top, Top and Side |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
Number of Positions | 8 |
Number of Panel Ground Tabs | 6 |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
PCB Termination Area Plating Finish | Matte |
Connector Height | 13.34mm, .524in |
PCB Thickness (Recommended) | .062in, 1.57mm |
PCB Tail Length | .125in, 3.18mm |
コネクタの高さ | 13.34mm |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Side |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Tray |
Packaging Quantity | 63 |
Packaging Method | Tray |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MJ,INV,1X1,6PNL G,.100ST,SN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1932219-1 | Internal Number: 1932219-1 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn Mj,inv,1X1,6Pnl G .100 |Amp Te Connectivity 1932219-1 | Newark Electronics |
TE Connectivity - AMP RJ45 Connector MJINV1X16PNL G.100"STSN | Distrelec |
modular Jacks | Future Electronics |
MJ, INV,1X1,6PNL G,.100InchST, SN, RJ45 Connectors | TE Connectivity 1932219-1 | RS Americas |
MJ,INV,1X1,6PNL G,.100 ST,SN | Farnell |
MJ,INV,1X1,6PNL G,.100ST,SN" | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1932219-1?
Additional datasheets, footprints and schematics for 1932219-1 are listed on our Part Details page. You can also find images and similar parts to 1932219-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1932219-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1932219-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1932219-1 fall under?
The 1932219-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1932219-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1932219-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1932219-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1932219-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1932219-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1932219-1 often in real-time on the comparison pages.
What if I can't find stock of 1932219-1?
You can fill out our help required form which you can use to request a quote for 1932219-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.