Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.77
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Mating Post Length | .165in, 3.7mm |
Contact Design | Round |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Current Rating (Max) | 4A |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Finish | Matte |
Connector Height | 9mm, .354in |
Connector Width | 5.8mm, .228in |
Connector Length | 13.8mm, .543in |
PCB Thickness (Recommended) | .031in, .8mm |
コネクタの高さ | 9mm |
Wire Size | 28 – 22AWG |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | HSG 6T |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tape |
実装方法 | Tape |
Packaging Quantity | 500 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | 2.95mm |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 1932033-6?
Additional datasheets, footprints and schematics for 1932033-6 are listed on our Part Details page. You can also find images and similar parts to 1932033-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1932033-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1932033-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1932033-6 fall under?
The 1932033-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1932033-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1932033-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1932033-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1932033-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1932033-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1932033-6 often in real-time on the comparison pages.
What if I can't find stock of 1932033-6?
You can fill out our help required form which you can use to request a quote for 1932033-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.