Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Mating Pin Diameter | 2.5mm, .098in |
---|---|
Interface Plating | Gold (Au) |
Terminal & Splice Type | Pin |
Typical Current Rating | 20A |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Insulation Diameter | .055 – .082in, 1.4 – 2.1mm |
Wire Size Search | .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm², 17AWG, 18AWG |
Wire Size | .5 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Wire Type | Copper |
Receptacle Style | 180° |
Sealable | No |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Where can I find additional details, specifications and documents for a 1-929963-0?
Additional datasheets, footprints and schematics for 1-929963-0 are listed on our Part Details page. You can also find images and similar parts to 1-929963-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-929963-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-929963-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-929963-0 fall under?
The 1-929963-0 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-929963-0 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-929963-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-929963-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-929963-0 have stock available?
There is no stock from authorised distributors for 1-929963-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-929963-0 often in real-time on the comparison pages.
What if I can't find stock of 1-929963-0?
You can fill out our help required form which you can use to request a quote for 1-929963-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.