Status: | Unknown |
---|---|
Series: | UK |
RoHS: | Unknown |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.02
|
50
in stock
|
Buy Now | |
Sager
from US$4.61
|
476
in stock
|
Buy Now | |
RS Americas
from US$4.60
|
310
in stock
|
Buy Now | |
RS
from US$2.24
|
200
in stock
|
Buy Now | |
Conrad
from US$5.82
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$6.54
|
50
in stock
|
Buy Now | |
element14
from US$4.89
|
50
in stock
|
Buy Now | |
Carlton-Bates
from US$7.07
|
10
in stock
|
Buy Now | |
Distrelec
from US$4.25
|
-
|
Buy Now |
No. of Positions | 3Ways |
---|---|
Wire Size AWG Min | 30AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 32A |
Rated Voltage | 500V |
No. of Levels | 1 |
Product Range | UK |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
DIN Rail Terminal Blocks UK 5-TWIN | Sager |
Conn Term Blk DIN Rail Screw 3 Conn 24-12 AWG Gray 6.2 mm W UK Series | Phoenix Contact 1923021 | RS Americas |
Feed-through terminal block | RS |
Profile the same as UK 5 N to UK 10 N on the input side. Two separate wire connections on the switchboard side. Bridgable at the centre with adjacent feed-through terminals UK 5 N to UK 10 N. | Conrad |
Terminal Block, Din Rail, 3Pos, 10Awg | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 3POS, 12AWG | element14 |
Standard Feed-Thru Terminal Block 30A 300V - UK5-TWIN | Carlton-Bates |
Phoenix Contact Terminal Block, Screw, 3 Poles, , 0.2 ... 4mm², Grey | Distrelec |
Where can I find additional details, specifications and documents for a 1923021?
Additional datasheets, footprints and schematics for 1923021 are listed on our Part Details page. You can also find images and similar parts to 1923021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1923021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1923021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1923021 fall under?
The 1923021 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1923021 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1923021 you can contact the distributor directly for product support, shipping queries etc.
Is the 1923021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1923021 have stock available?
Authorised distributors including Sager, RS Americas, RS, Conrad and Newark Electronics have stock available or on a lead time for 1923021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1923021 often in real-time on the comparison pages.
What if I can't find stock of 1923021?
You can fill out our help required form which you can use to request a quote for 1923021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.