Status: | Unknown |
---|---|
Series: | Krimptite 19208 Series |
RoHS: | Unknown |
Product Range | Krimptite 19208 Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Terminal Material | Copper |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2019) |
PARALLEL SPLICE KRIMPTITE (C-103) SPM | Farnell |
Wire Size Awg Min:12Awg | Newark Electronics |
Splice Terminal 10-12AWG 8.4mm 5.8mm Tin Loose Piece | Avnet America |
Krimptiteā¢ Parallel Splice for 10-12 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19208-0002?
Additional datasheets, footprints and schematics for 19208-0002 are listed on our Part Details page. You can also find images and similar parts to 19208-0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19208-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19208-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19208-0002 fall under?
The 19208-0002 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 19208-0002 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19208-0002 you can contact the distributor directly for product support, shipping queries etc.
Is the 19208-0002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19208-0002 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 19208-0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19208-0002 often in real-time on the comparison pages.
What if I can't find stock of 19208-0002?
You can fill out our help required form which you can use to request a quote for 19208-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.