Status: | Unknown |
---|---|
Series: | VersaKrimp 19207 Series |
RoHS: | Compliant |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.07
|
439
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0455
|
17,709
in stock
|
Buy Now | |
Farnell
from US$0.07
|
6,434
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0455
|
3,542
in stock
|
Buy Now | |
TTI Europe
from US$0.0399
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.0360
|
560
in stock
|
Buy Now | |
element14
from US$0.08
|
439
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
190
in stock
|
Buy Now | |
Avnet America
from US$0.0474
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | VersaKrimp 19207 Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Terminal Material | Copper |
Insulation | Non Insulated |
Connector Type | Butt Splice |
RoHS Compliant | Yes |
PARALLEL SPLICE VERSAKRIMP AS 302 SPM | Heilind Electronics |
PARALLEL SPLICE, 18-22AWG | Farnell |
PARALLEL SPLICE VERSAKRIMP | TTI Europe |
Parallel Wire Splice Connector Tin Plated 22 - 18 AWG 19207 | Molex Woodhead/Brad 19207-0001 | RS Americas |
Terminal, Parallel Splice, 22Awg-18Awg | Newark Electronics |
Splice Terminal 18-22AWG 8.4mm Tin | Avnet America |
Molex VersaKrimp Parallel Splice for 18-22 AWG Wire | Distrelec |
VersaKrimpâ„¢ Parallel Splice for 18-22 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19207-0001?
Additional datasheets, footprints and schematics for 19207-0001 are listed on our Part Details page. You can also find images and similar parts to 19207-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19207-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19207-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19207-0001 fall under?
The 19207-0001 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Parallel Splices.
Can I view similar or alternative parts?
You can view similar parts to 19207-0001 when available in the Parallel Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19207-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 19207-0001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19207-0001 have stock available?
Authorised distributors including Heilind Electronics, Farnell, Heilind Electronics Asia, TTI Europe and RS Americas have stock available or on a lead time for 19207-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19207-0001 often in real-time on the comparison pages.
What if I can't find stock of 19207-0001?
You can fill out our help required form which you can use to request a quote for 19207-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.