Status: | Unknown |
---|---|
Series: | VersaKrimp 19205 Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
571
in stock
|
Buy Now | |
Heilind Electronics
from US$0.56
|
33,590
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.56
|
6,718
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
670
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
650
in stock
|
Buy Now | |
element14
from US$0.79
|
571
in stock
|
Buy Now | |
RS
from US$1.42
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
35
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Power and Signal Group
from US$0.46
|
-
|
Buy Now |
Product Range | VersaKrimp 19205 Series |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | - |
Terminal Material | Copper |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2019) |
PARALLEL SPLICE,4AWG | Heilind Electronics |
Molex VersaKrimp Parallel Splice for 4 AWG Wire | Distrelec |
TERMINAL, PARALLEL SPLICE, 4AWG | element14 |
PARALLEL SPLICE VERSAKRIMP F-365 SPM | RS |
Parallel Splice Versakrimp F-365 Spm Rohs Compliant: Yes |Molex 19205-0007 | Newark Electronics |
Splice Terminal 4AWG 13.9mm 11.6mm Tin | Avnet America |
VersaKrimp Parallel Splice for 4 AWG Wire, F-365 | Molex Woodhead/Brad 19205-0007 | RS Americas |
VersaKrimpâ„¢ Parallel Splice for 4 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19205-0007?
Additional datasheets, footprints and schematics for 19205-0007 are listed on our Part Details page. You can also find images and similar parts to 19205-0007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19205-0007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19205-0007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19205-0007 fall under?
The 19205-0007 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 19205-0007 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19205-0007 you can contact the distributor directly for product support, shipping queries etc.
Is the 19205-0007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19205-0007 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Distrelec, Chip One Stop and element14 have stock available or on a lead time for 19205-0007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19205-0007 often in real-time on the comparison pages.
What if I can't find stock of 19205-0007?
You can fill out our help required form which you can use to request a quote for 19205-0007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.