Status: | Unknown |
---|---|
Series: | VersaKrimp 19205 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
No stock
|
Buy Now | |
TTI Europe
from US$0.36
|
250
in stock
|
Buy Now | |
Heilind Electronics
from US$0.36
|
249
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
220
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
94
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.36
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now |
Product Range | VersaKrimp 19205 Series |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | - |
Terminal Material | Copper |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2019) |
PARALLEL SPLICE VERSAKRIMP | TTI Europe |
PARALLEL SPLICE VERSAKRIMP E- 61 SPM | Heilind Electronics |
Terminal, Parallel Splice, 6Awg | Newark Electronics |
PARALLEL SPLICE VERSAKRIMP SPM | RS Americas |
Splice Terminal 6AWG 12.1mm 9.5mm Tin | Avnet America |
VersaKrimpâ„¢ Parallel Splice for 6 AWG Wire | Power and Signal Group |
TERMINAL, PARALLEL SPLICE, 6AWG | element14 |
Where can I find additional details, specifications and documents for a 19205-0006?
Additional datasheets, footprints and schematics for 19205-0006 are listed on our Part Details page. You can also find images and similar parts to 19205-0006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19205-0006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19205-0006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19205-0006 fall under?
The 19205-0006 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19205-0006 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19205-0006 you can contact the distributor directly for product support, shipping queries etc.
Is the 19205-0006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19205-0006 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Newark Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 19205-0006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19205-0006 often in real-time on the comparison pages.
What if I can't find stock of 19205-0006?
You can fill out our help required form which you can use to request a quote for 19205-0006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.