Status: | Unknown |
---|---|
Series: | VersaKrimp 19205 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
2,706
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
253,930
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
42,322
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
7,350
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
7,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,706
in stock
|
Buy Now | |
element14
from US$0.10
|
2,706
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
220
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | VersaKrimp 19205 Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulation | Non Insulated |
Terminal Material | Copper |
Connector Type | Butt Splice |
Contact Material | - |
SEAMLESS PARALLEL SPLICE BS-3 4 SPM | Heilind Electronics |
Molex VersaKrimp Parallel Splice for 14-16 AWG Wire | Distrelec |
Terminal, Parallel Splice, 16Awg-14Awg | Newark Electronics |
TERMINAL, BUTT SPLICE, CRIM | element14 |
VersaKrimp Parallel Splice for 14-16 AWG Wire BS-304 | Molex Woodhead/Brad 19205-0001 | RS Americas |
Splice Terminal 14-16AWG 8.4mm 3.3mm Tin | Avnet America |
VersaKrimpâ„¢ Parallel Splice for 14-16 AWG Wire | Power and Signal Group |
SEAMLESS PARALLEL SPLICE | TTI Europe |
Where can I find additional details, specifications and documents for a 19205-0001.?
Additional datasheets, footprints and schematics for 19205-0001. are listed on our Part Details page. You can also find images and similar parts to 19205-0001. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19205-0001. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19205-0001. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19205-0001. fall under?
The 19205-0001. is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19205-0001. when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19205-0001. you can contact the distributor directly for product support, shipping queries etc.
Is the 19205-0001. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19205-0001. have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 19205-0001..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19205-0001. often in real-time on the comparison pages.
What if I can't find stock of 19205-0001.?
You can fill out our help required form which you can use to request a quote for 19205-0001. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.