192 Batteries & Power Supplies by Keystone Electronics

BATTERY HOLDER AA PANEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.36

Distributor Stock
Logo for Farnell
Farnell
from US$11.60
15
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.36
36
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.39
15
in stock
Buy Now
Logo for element14
element14
from US$16.55
15
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$20.04
6
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$4.25
-
Buy Now
Logo for Sager
Sager
from US$4.58
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Battery Sizes Accepted AA
No. of Batteries 4
Product Range -
Accessory Type Battery Holder
Battery Terminals PCB Lug
Body Material Aluminum
Contact Plating Nickel Plated Contacts

Alternative Descriptions

Holder, Battery | Carlton-Bates
Cylindrical Battery Contacts, Clips, Holders & Springs 4-AA BATTERY HOLDER | Sager


192 Test Connectors & IC Clips by Abbatron

BANANA PLUG 5A STUD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Gender Plug
Connector Mounting Panel Mount
Current Rating 5A
Voltage Rating -
Contact Plating Nickel Plated Contacts
Connector Colour -
Contact Material Beryllium Copper
Contact Termination Type Stud

Alternative Descriptions

Banana Plug, 5A, Stud | Newark Electronics
BANANA PLUG, 5A, STUD | element14

192 Tools & Production Supplies by Dremel

High Speed Cutter

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

192 Lighting Products by Unknown

T-3 1/4 WEDGE 13V .33A 3CP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

192 Tools & Production Supplies by General Tools & Instruments

Garbage Disposal Wrench

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

192 Semiconductors - Tools by Adafruit Industries

Mega protoshield for Arduino

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Adafruit Protoshield for Arduino Mega | Distrelec

192 Accessories - Miscellaneous by Crouse-Hinds

1 3PC CONDUIT COUPLING

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

192 Tools & Production Supplies by Unknown

Three Star 5.75" Nylon Chip Brush

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

4SQ BOX DRAWN 1-1/2 DEEP 1/2-3/4 KO | RACO 192 | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 192?

Additional datasheets, footprints and schematics for 192 are listed on our Part Details page. You can also find images and similar parts to 192 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 192 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 192 fall under?

The 192 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.

Can I view similar or alternative parts?

You can view similar parts to 192 when available in the Battery Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 192 you can contact the distributor directly for product support, shipping queries etc.

Is the 192 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 192 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 192.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 192 often in real-time on the comparison pages.

What if I can't find stock of 192?

You can fill out our help required form which you can use to request a quote for 192 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay