Status: | Unknown |
---|---|
Series: | Perma-Seal 19164 Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.76
|
1,035
in stock
|
Buy Now | |
Heilind Electronics
from US$0.60
|
7,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.60
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
1,035
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
65
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now | |
Farnell
from US$0.66
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Perma-Seal 19164 Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Terminal Type | Female Bullet |
Insulator Colour | Red |
Insulator Material | NiAc |
NYL. SNAP PLUG REC. PERMA-SEA (SBRA-815 | Heilind Electronics |
Molex Terminals SSKT-DSC 22-18 156 H/S RED | Distrelec |
NYL. SNAP PLUG REC. PERMA-SEAL (SBRA-815 | Molex Woodhead/Brad 19164-0052 | RS Americas |
Quick Disconnect Terminal 18-22AWG F 40.1mm 7.36mm Tin Bag | Avnet America |
NYL. SNAP PLUG REC. PERMA | TTI Europe |
NYL. SNAP PLUG REC. PERMA-SEAL (SBRA-815 | Farnell |
Perma-Sealâ„¢ Snap Plug Receptacle for 18-22 AWG Wire, Diameter 3.96mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19164-0052?
Additional datasheets, footprints and schematics for 19164-0052 are listed on our Part Details page. You can also find images and similar parts to 19164-0052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19164-0052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19164-0052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19164-0052 fall under?
The 19164-0052 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19164-0052 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19164-0052 you can contact the distributor directly for product support, shipping queries etc.
Is the 19164-0052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19164-0052 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 19164-0052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19164-0052 often in real-time on the comparison pages.
What if I can't find stock of 19164-0052?
You can fill out our help required form which you can use to request a quote for 19164-0052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.