Status: | Unknown |
---|---|
Series: | Perma-Seal 19164 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
899
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
42,862
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
37,752
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
9,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
7,144
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
1,795
in stock
|
Buy Now | |
element14
from US$0.50
|
899
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
319
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
from US$0.27
|
-
|
Buy Now |
Insulator Colour | Blue |
---|---|
Product Range | Perma-Seal 19164 Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Insulator Material | NiAc |
SVHC | No SVHC (15-Jan-2019) |
PERMA-SEAL BUTT SPLICE (SBB-1 -14) | Heilind Electronics |
Perma-Seal Butt Splice (Sbb-16-14) Rohs Compliant: Yes |Molex 19164-0044 | Newark Electronics |
BUTT SPLICE AWG14-16 | TTI Europe |
Molex Butt Splice Connector, Tinned Copper, 5mm | Distrelec |
TERMINAL, BUTT SPLICE, 16AWG, BLU, 14AWG | element14 |
Splice Butt Copper (Contact) 0.091 Tin (Sn) 16 AWG 14 AWG Blue, 19164 Series | Molex Woodhead/Brad 19164-0044 | RS Americas |
Splice Terminal 14-16AWG 38.1mm Tin Box | Avnet Abacus |
Perma-Sealâ„¢ Butt Splice for 14-16 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19164-0044?
Additional datasheets, footprints and schematics for 19164-0044 are listed on our Part Details page. You can also find images and similar parts to 19164-0044 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19164-0044 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19164-0044 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19164-0044 fall under?
The 19164-0044 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19164-0044 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19164-0044 you can contact the distributor directly for product support, shipping queries etc.
Is the 19164-0044 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19164-0044 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, TTI Europe, Heilind Electronics Asia and Distrelec have stock available or on a lead time for 19164-0044.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19164-0044 often in real-time on the comparison pages.
What if I can't find stock of 19164-0044?
You can fill out our help required form which you can use to request a quote for 19164-0044 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.