Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.65
|
319
in stock
|
Buy Now | |
Rapid Electronics
from US$1.22
|
45,690
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
45,217
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
45,217
in stock
|
Buy Now | |
TTI Europe
from US$1.34
|
7,070
in stock
|
Buy Now | |
TE Store
from US$2.59
|
2,390
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
473
in stock
|
Buy Now | |
Heilind Electronics
from US$1.58
|
186
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.69
|
65
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.58
|
62
in stock
|
Buy Now | |
Future Electronics
from US$1.40
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
RS Americas
from US$1.55
|
-
|
Buy Now | |
element14
from US$1.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.98
|
-
|
Buy Now | |
Boersig
from US$1.26
|
-
|
Buy Now | |
Farnell
from US$1.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Finish | Bright |
---|---|
Shell Plating Material | Tin over Nickel |
Number of Positions | 4 |
Number of Ports | 1 |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | 2.84mm, .112in |
Housing Color | Black |
Housing Material | Thermoplastic |
Industry Standard | USB 2.0 |
Locking Feature | Without |
PCB Mount Retention Type | Kinked Legs |
Mounting Location | Top |
Pick and Place | None |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 70 |
LED | Without |
Connector Style | Receptacle |
Product Type | Connector |
Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Orientation | Right Angle |
Contact Termination Type | Through Hole |
Termination Method | Solder |
USB Connectors STD 2.0 IND USB A 4P R/A RCPT 1 | Rapid Electronics |
Usb Connectors Std 2.0 Ind Usb A 4P R/A Rcpt 1 |Te Connectivity 1903814-1 | Newark Electronics |
USB 2.0 A 1X1 HORIZONTAL R/A | TTI Europe |
INDUSTRIAL USB REC ASSY R/A 1ROW USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 1903814-1 | Internal Number: 1903814-1 | TE Connectivity | TE Store |
TE Connectivity - AMP USB INDUSTRIAL USB REC ASSY R/A 1ROW | Distrelec |
Connector, Rec, USB, R/A 1 Row | RS |
INDUSTRIAL USB REC ASSY R/A 1R | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
Conn USB Type A RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
Conn, Data, USB, Recept, 2.0, 4 Pos, 1 Port, Rt Angle, A Ser, Gold/Nickel | TE Connectivity 1903814-1 | RS Americas |
USB, 2.0 TYPE A, RECEPTACLE, SMT | element14 |
Where can I find additional details, specifications and documents for a 1903814-1?
Additional datasheets, footprints and schematics for 1903814-1 are listed on our Part Details page. You can also find images and similar parts to 1903814-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903814-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903814-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903814-1 fall under?
The 1903814-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1903814-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903814-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903814-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903814-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TTI Europe and TE Store have stock available or on a lead time for 1903814-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903814-1 often in real-time on the comparison pages.
What if I can't find stock of 1903814-1?
You can fill out our help required form which you can use to request a quote for 1903814-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.