Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$1.25
|
113,943
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
113,943
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
Avnet Asia
from US$1.24
|
-
|
Buy Now | |
Boersig
from US$1.30
|
-
|
Buy Now | |
TE Store
from US$2.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 3 |
Number of Signal Positions | 0 |
Number of Rows | 1 |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 1µm, 39.36µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Thickness | .8µm, 31.5µin |
Contact Layout | Inline |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 20A |
Width | 9.3mm, .366in |
Length | 26.8mm, 1.05in |
Height | .724in, 18.4mm |
Wire Size | 1.23 – 3.62mm², 2427 – 7144CMA, 16 – 12AWG |
Mating Post Length | .311in, 7.9mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon 6/6 GF |
Centerline (Pitch) | .354in, 9mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | GWT 750°C (Without Flame) |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header Assembly |
Sealable | No |
Header Type | Shrouded |
Contact Type | Tab |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | 3.8mm, .149in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Power to the Board GHC 9.0 3POS HDR ASSY | Rapid Electronics |
Conn Power HDR 3 POS 9mm Solder ST Thru-Hole 3 Terminal 1 Port Tray | Avnet America |
Special Order: GHC 9.0 3POS HDR ASSY Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 9 mm Header Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 1903415-1 | Internal Number: 1903415-1 | 9 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1903415-1?
Additional datasheets, footprints and schematics for 1903415-1 are listed on our Part Details page. You can also find images and similar parts to 1903415-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903415-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903415-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903415-1 fall under?
The 1903415-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1903415-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903415-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903415-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903415-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 1903415-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903415-1 often in real-time on the comparison pages.
What if I can't find stock of 1903415-1?
You can fill out our help required form which you can use to request a quote for 1903415-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.