Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Power Positions | 3 |
Contact Current Rating (Max) | 20A |
Contact Layout | Inline |
Contact Mating Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | .8µm, 31.5µin |
Contact Retention | With |
Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 16 – 12AWG, 2427 – 7144CMA, 1.23 – 3.62mm² |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .354in, 9mm |
Housing Color | Red |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Receptacle |
Connector System | Wire-to-Board |
Housing Type | Plug Housing |
Sealable | No |
Product Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Plug Housing, 3Pos, Pa 66 Gf, Natural | Newark Electronics |
Connector Housing Plug 3 Position 9mm Pitch Cable Mount Natural | Avnet America |
PLUG HOUSING, 3POS, PA 66 GF, NATURAL | element14 |
Where can I find additional details, specifications and documents for a 1903414-2?
Additional datasheets, footprints and schematics for 1903414-2 are listed on our Part Details page. You can also find images and similar parts to 1903414-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903414-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903414-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903414-2 fall under?
The 1903414-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1903414-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903414-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903414-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903414-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1903414-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903414-2 often in real-time on the comparison pages.
What if I can't find stock of 1903414-2?
You can fill out our help required form which you can use to request a quote for 1903414-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.