Status: | Unknown |
---|---|
Series: | Avikrimp 19006 Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
3,620
in stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
13,982
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
7,416
in stock
|
Buy Now | |
element14
from US$0.58
|
6,240
in stock
|
Buy Now | |
Farnell
from US$0.69
|
6,240
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
2,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
2,308
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Power and Signal Group
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Avikrimp 19006 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 12AWG |
.250 X.032 AVIK. FLAG (C-5211) | Heilind Electronics |
Molex Avikrimp Quick Disconnect for 10-12 AWG Wire Female Flag Tab 6.35 x 0.81mm | Distrelec |
FEMALE DISCONNECT, 6.35MM, 12-10AWG | element14 |
.250 X.032 AVIK. FLAG (C-5211) | RS |
Female Disconnect, 6.35Mm, 12-10Awg, Yel | Newark Electronics |
Quick Disconnect Terminal 10-12AWG F 19.45mm 9.9mm Tin Loose Piece | Avnet America |
Avikrimp Quick Disconnect for 10-12 AWGWire Female Flag | Molex Woodhead/Brad 19006-0019 | RS Americas |
Avikrimpâ„¢ Quick Disconnect, for 10-12 AWG Wire, Female Flag, Tab 6.35 x 0.81mm | Power and Signal Group |
AVIKRIMP QUICK DISCONNECT | TTI Europe |
Where can I find additional details, specifications and documents for a 19006-0019?
Additional datasheets, footprints and schematics for 19006-0019 are listed on our Part Details page. You can also find images and similar parts to 19006-0019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19006-0019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19006-0019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19006-0019 fall under?
The 19006-0019 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19006-0019 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19006-0019 you can contact the distributor directly for product support, shipping queries etc.
Is the 19006-0019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19006-0019 have stock available?
Authorised distributors including Heilind Electronics, Distrelec, element14, Farnell and RS have stock available or on a lead time for 19006-0019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19006-0019 often in real-time on the comparison pages.
What if I can't find stock of 19006-0019?
You can fill out our help required form which you can use to request a quote for 19006-0019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.