Status: | Unknown |
---|---|
Series: | 19 Series |
RoHS: | Unknown |
Prices starting from US$36.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.01
|
12
in stock
|
Buy Now | |
RS Americas
from US$56.60
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$70.83
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$64.90
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$58.86
|
12
in stock
|
Buy Now | |
element14
from US$54.65
|
12
in stock
|
Buy Now | |
Avnet America
from US$36.87
|
-
|
Buy Now | |
Sager
from US$47.31
|
-
|
Buy Now |
No. of Switch Positions | 5 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 15A |
Contact Voltage AC Max | 120V |
Product Range | 19 Series |
Illumination | Non Illuminated |
Switch, Rotary, 5pos, 15A 120VAC, 0.375 in. Bsh, Solder lugs | Grayhill 19001-05UL | RS Americas |
Rotary Switches 01-1-05N | Rapid Electronics |
Switch, Rotary, Sp5T, 15A, 120V | Newark Electronics |
SWITCH, ROTARY, SP5T, 15A, 120V | element14 |
Switch Rotary SP5T 5 Flatted Shaft Solder Lug 15A 220VAC 120VDC | Avnet America |
Where can I find additional details, specifications and documents for a 19001-05UL?
Additional datasheets, footprints and schematics for 19001-05UL are listed on our Part Details page. You can also find images and similar parts to 19001-05UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19001-05UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19001-05UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19001-05UL fall under?
The 19001-05UL is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 19001-05UL when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19001-05UL you can contact the distributor directly for product support, shipping queries etc.
Is the 19001-05UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19001-05UL have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 19001-05UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19001-05UL often in real-time on the comparison pages.
What if I can't find stock of 19001-05UL?
You can fill out our help required form which you can use to request a quote for 19001-05UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.