18CX0 Switches by Honeywell

LIMIT SWITCH, SIDE ROTARY, 0.5NM

Status: Unknown
Series: CX Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Limit Switch Actuator Side Rotary
Operating Force Max 0.5N-m
Product Range CX Series
RoHS Compliant Yes

Alternative Descriptions

Limit Switch, Side Rotary, 0.5Nm | Newark Electronics
Switch, Limit | Carlton-Bates
Basic / Snap Action Switches XP LMT SW 12.5V-40V Side Rotary | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 18CX0?

Additional datasheets, footprints and schematics for 18CX0 are listed on our Part Details page. You can also find images and similar parts to 18CX0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 18CX0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18CX0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 18CX0 fall under?

The 18CX0 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.

Can I view similar or alternative parts?

You can view similar parts to 18CX0 when available in the Limit Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 18CX0 you can contact the distributor directly for product support, shipping queries etc.

Is the 18CX0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 18CX0 have stock available?

Authorised distributors including Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 18CX0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 18CX0 often in real-time on the comparison pages.

What if I can't find stock of 18CX0?

You can fill out our help required form which you can use to request a quote for 18CX0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay