Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.00
|
227
in stock
|
Buy Now | |
Newark Electronics
from US$23.70
|
753
in stock
|
Buy Now | |
element14
from US$25.24
|
215
in stock
|
Buy Now | |
RS
from US$19.20
|
136
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.66
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$29.02
|
5
in stock
|
Buy Now | |
Future Electronics
from US$28.62
|
-
|
Buy Now | |
Avnet America
from US$21.01
|
-
|
Buy Now | |
Distrelec
from US$37.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Turns | 15Turns |
---|---|
Shaft Diameter | 6.35mm |
Dial Composition | Satin Chrome |
Product Range | - |
Accessory Type | Counting Dial |
Applications | 15 Turns Precision Potentiometers or Other Rotating Devices |
External Depth | 22.2mm |
External Diameter | 22.2mm |
Fixing Hole Diameter | 2mm |
For Use With | Precision Potentiometers / Rotating Devices upto 15 turns |
Material | Satin chrome black markings |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 9.5mm |
Counting Dial, 1/4" | Newark Electronics |
COUNTING DIAL, 15 TURN, 22.2MM | Farnell |
Dial 15 Turns satin chrome 6,35mm | RS |
Precise knob | Transfer Multisort Elektronik |
Vishay 18A11B10 16-1-11 22.2mm 15 Turn Counting Dial | Rapid Electronics |
Industrial Motion Position Sensors 22MM 15TURNS DIAL 1/4 SHAFT | Future Electronics |
ACC POT Turns-Counting Dial for Precision Potentiometers 15 Turns 22.2 mm Diameter Satin chrome Panel Mount | Avnet America |
Vishay Potentiometer Accessory Turn Dial | Distrelec |
Where can I find additional details, specifications and documents for a 18A11B10?
Additional datasheets, footprints and schematics for 18A11B10 are listed on our Part Details page. You can also find images and similar parts to 18A11B10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18A11B10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18A11B10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18A11B10 fall under?
The 18A11B10 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 18A11B10 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18A11B10 you can contact the distributor directly for product support, shipping queries etc.
Is the 18A11B10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18A11B10 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Transfer Multisort Elektronik have stock available or on a lead time for 18A11B10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18A11B10 often in real-time on the comparison pages.
What if I can't find stock of 18A11B10?
You can fill out our help required form which you can use to request a quote for 18A11B10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.