Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Copper Alloy |
---|---|
LED Color (Bottom Right) | Yellow |
Modular Jack Latch Orientation | Standard - Latch Down |
LED Color (Bottom Left) | Green |
Shield Plating Material | Tin over Nickel |
LED Color (Top Right) | Green |
Grounding Tab Plating Material | Tin over Copper |
Connector Profile | Offset - Overhangs PCB |
LED Color (Top Left) | Green |
Port Matrix Configuration | 2 x 1 |
Status Indicator | LED |
Number of Positions | 8 |
Port Configuration | Multiple Ports |
Keyed | No |
Panel Ground Location | Top and Side |
Number of Panel Ground Tabs | 12 |
Connector Contact Density | Standard |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Multiple Port Configuration | Stacked |
Number of PCB Ground Tabs | 4 |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 3.27mm |
Connector Height | 3.27mm, .129in |
PCB Tail Length | .163in, 4.14mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Mating Entry Location | Side |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel, Board Mount |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Quantity | 45 |
Packaging Method | Tray |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Ground Component Type | Grounding Clips |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB and Panel Ground |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
2X1 Offset St/Jk With Leds Rohs Compliant: Yes |Amp Te Connectivity 1888653-7 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1888653-7?
Additional datasheets, footprints and schematics for 1888653-7 are listed on our Part Details page. You can also find images and similar parts to 1888653-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888653-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888653-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888653-7 fall under?
The 1888653-7 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888653-7 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888653-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888653-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888653-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1888653-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888653-7 often in real-time on the comparison pages.
What if I can't find stock of 1888653-7?
You can fill out our help required form which you can use to request a quote for 1888653-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.