Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.05
|
121
in stock
|
Buy Now | |
TE Store
from US$14.14
|
730
in stock
|
Buy Now | |
Newark Electronics
from US$15.90
|
121
in stock
|
Buy Now | |
Rapid Electronics
from US$11.72
|
121
in stock
|
Buy Now | |
Chip One Stop
from US$13.00
|
121
in stock
|
Buy Now | |
Future Electronics
from US$12.39
|
-
|
Buy Now | |
Avnet America
from US$11.31
|
-
|
Buy Now | |
RS Americas
from US$17.73
|
-
|
Buy Now |
Shield Plating Material | Tin over Copper |
---|---|
Shield Material | Copper Alloy |
Grounding Tab Plating Material | Tin over Copper |
Modular Jack Latch Orientation | Standard - Latch Down |
Connector Profile | Offset - Overhangs PCB |
LED Color (Top Left) | Green |
LED Color (Bottom Right) | None |
LED Color (Top Right) | Yellow |
Keyed | No |
Port Matrix Configuration | 2 x 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Multiple Ports |
Multiple Port Configuration | Stacked |
Status Indicator | LED |
Number of PCB Ground Tabs | 4 |
Connector Contact Density | Standard |
Number of Positions | 8 |
Number of Loaded Positions | 8 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | .38µm, 15µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Connector Height | .129in, 3.27mm |
コネクタの高さ | 3.27mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
PCB Tail Length | 4.14mm, .163in |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT GF |
Housing Color | Black |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Packaging Quantity | 45 |
実装方法 | Tray |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Ground Component Type | Grounding Clips |
Modular Connector Style | Jack |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
2X1 OFFSET ST/JK WITH LEDS Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 2 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1888653-5 | Internal Number: 1888653-5 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 2X1 Offset St/Jk With |Amp Te Connectivity 1888653-5 | Newark Electronics |
Modular Conn/Ethernet Conn 2X1 OFFSET ST/JK WITH | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Green LEDs | Distrelec |
Conn RJ-45 F 16 POS 2.03mm Press Fit RA Thru-Hole 24 Terminal 2 Port Cat 5e | Avnet America |
2X1 OFFSET ST/JK WITH LEDS, RJ45 Connectors | TE Connectivity 1888653-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1888653-5?
Additional datasheets, footprints and schematics for 1888653-5 are listed on our Part Details page. You can also find images and similar parts to 1888653-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888653-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888653-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888653-5 fall under?
The 1888653-5 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888653-5 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888653-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888653-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888653-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1888653-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888653-5 often in real-time on the comparison pages.
What if I can't find stock of 1888653-5?
You can fill out our help required form which you can use to request a quote for 1888653-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.