Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.96
|
1,387
in stock
|
Buy Now | |
Newark Electronics
from US$6.15
|
1,387
in stock
|
Buy Now | |
Rapid Electronics
from US$5.09
|
1,387
in stock
|
Buy Now | |
Chip One Stop
from US$4.04
|
1,387
in stock
|
Buy Now | |
Farnell
from US$5.36
|
1,120
in stock
|
Buy Now | |
TE Store
from US$6.33
|
130
in stock
|
Buy Now | |
Future Electronics
from US$3.98
|
-
|
Buy Now | |
Avnet America
from US$3.52
|
-
|
Buy Now | |
RS Americas
from US$5.53
|
-
|
Buy Now | |
Boersig
from US$5.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Ground Tab Location | 4.57mm, .18in |
Shield Material | Brass |
Shield Plating Material | Tin |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Plating Finish | Bright |
PCB Mount Orientation | Right Angle |
Connector Contact Density | Standard |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
Number of Loaded Positions | 8 |
Number of Positions | 8 |
Number of PCB Ground Tabs | 2 |
Status Indicator | None |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
PCB Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .2A, 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
PCB Tail Length | 3.48mm, .137in |
Connector Height | .376in, 9.58mm |
コネクタの高さ | 9.58mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Box, Box & Tray |
実装方法 | Box & Tray, Box |
Packaging Quantity | 396 |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB Ground |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn Mj, 10Mm, 8P, Shld, |Amp Te Connectivity 1888543-2 | Newark Electronics |
Modular Connectors / Ethernet Connectors MJ | Rapid Electronics |
TE Connectivity - AMP Modular Connector without Panel Tabs | Distrelec |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5 | Farnell |
MJ,10MM,8P,SHLD,NOPNLTABS,SN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1888543-2 | Internal Number: 1888543-2 | TE Connectivity | TE Store |
MJ | Future Electronics |
CONN RJ45 F 8P 2.54MM SOLDER RA THRU-HOL | Avnet America |
MJ,10MM,8P, SHLD, NOPNLTABS, SN, RJ45 Connectors | TE Connectivity 1888543-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1888543-2?
Additional datasheets, footprints and schematics for 1888543-2 are listed on our Part Details page. You can also find images and similar parts to 1888543-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888543-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888543-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888543-2 fall under?
The 1888543-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888543-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888543-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888543-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888543-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1888543-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888543-2 often in real-time on the comparison pages.
What if I can't find stock of 1888543-2?
You can fill out our help required form which you can use to request a quote for 1888543-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.