Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.47
|
1,865
in stock
|
Buy Now | |
Newark Electronics
from US$6.67
|
1,865
in stock
|
Buy Now | |
Rapid Electronics
from US$4.59
|
1,865
in stock
|
Buy Now | |
Chip One Stop
from US$3.81
|
1,865
in stock
|
Buy Now | |
Farnell
from US$6.63
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$4.82
|
-
|
Buy Now | |
Avnet America
from US$4.14
|
-
|
Buy Now | |
RS Americas
from US$6.82
|
-
|
Buy Now | |
TE Store
from US$9.33
|
-
|
Buy Now |
Shield Plating Finish | Bright |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Brass |
Connector Profile | Standard |
PCB Ground Tab Location | 4.57mm, .18in |
Shield Plating Material | Tin |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Keyed | No |
Status Indicator | None |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Number of PCB Ground Tabs | 2 |
Connector Contact Density | Standard |
Port Configuration | Single Port |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A, .2A |
PCB Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
PCB Tail Length | 3.48mm, .137in |
コネクタの高さ | 9.58mm |
Connector Height | 9.58mm, .376in |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Box, Box & Tray |
Packaging Method | Box, Box & Tray |
Packaging Quantity | 240 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn Mj, 10Mm, 8P, Wave |Amp Te Connectivity 1888542-2 | Newark Electronics |
Modular Conn/Ethernet Conn MJ 10MM 8P WAVE | Rapid Electronics |
TE Connectivity - AMP Modular Connector Wave Panel Tabs | Distrelec |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5 | Farnell |
MJ | Future Electronics |
MJ,10MM,8P, WAVE PANEL TABS, SN, RJ45 Connectors | TE Connectivity 1888542-2 | RS Americas |
Special Order: MJ,10MM,8P,WAVE PANEL TABS,SN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1888542-2 | Internal Number: 1888542-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1888542-2?
Additional datasheets, footprints and schematics for 1888542-2 are listed on our Part Details page. You can also find images and similar parts to 1888542-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888542-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888542-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888542-2 fall under?
The 1888542-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888542-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888542-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888542-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888542-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1888542-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888542-2 often in real-time on the comparison pages.
What if I can't find stock of 1888542-2?
You can fill out our help required form which you can use to request a quote for 1888542-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.