Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stackable | No |
---|---|
Number of Ports | 1 |
Key Type | 2 |
Contact Current Rating (Max) | .5A |
PCB Mount Retention | Without |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Packaging Method | Tray, Box & Tray |
封装数量 | 96 |
Accessory Type | Shell |
Product Type | Accessory |
Connector & Contact Terminates To | Printed Circuit Board |
Product Grouping | Mini-SAS |
Receptacle Configuration | Mini-SAS |
Termination Post Length | 2.8mm, .1102in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shield Assm Recept 36 Pos Thru Hole Sff |Te Connectivity 1888413-6 | Newark Electronics |
Connector Accessories Shell Tray | Avnet America |
Special Order: Shield Assm Recept 36 Pos Thru Hole SFF SAS Connector Type: Mini-SAS Number of Ports: 1 Termination Method to Printed Circuit Board: Through Hole - Solder SAS Connector Accessory Type: Shell Contact Current Rating (Max): .5 A Mini-SAS 1 Through Hole - Solder Shell | Mini-Sas Shielded Receptacle Assembly | Part Number: 1888413-6 | Internal Number: 1888413-6 | TE Connectivity | TE Store |
SHIELD ASSM RECEPT 36 POS THRU HOLE SFF | Farnell |
Where can I find additional details, specifications and documents for a 1888413-6?
Additional datasheets, footprints and schematics for 1888413-6 are listed on our Part Details page. You can also find images and similar parts to 1888413-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888413-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888413-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888413-6 fall under?
The 1888413-6 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > Mini-SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888413-6 when available in the Mini-SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888413-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888413-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888413-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1888413-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888413-6 often in real-time on the comparison pages.
What if I can't find stock of 1888413-6?
You can fill out our help required form which you can use to request a quote for 1888413-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.