Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Key Type | Universal |
---|---|
Stackable | No |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 36 |
Number of Ports | 1 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | .5A |
Centerline (Pitch) | .031in, .8mm |
PCB Mount Retention Type | Retention Solder Tails |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Method | Tube, Box & Tube |
封装数量 | 26 |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Receptacle Configuration | Mini-SAS |
Product Grouping | Mini-SAS |
Product Type | Connector |
Shell | With |
Termination Post Length | .1102in, 2.8mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
High Temperature Housing | Yes |
Shld Vert Rec Conn Assm36PosSF SAS Connector Type: Mini-SAS Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 36 Number of Rows: 2 Mini-SAS Receptacle Cable-to-Board 36 | Mini-Sas Shielded Receptacle Assembly | Part Number: 1888863-4 | Internal Number: 1888863-4 | TE Connectivity | TE Store |
Mini Sas Connector, Receptacle 36 Position Smd | Newark Electronics |
Connector Accessories Receptacle Shell Tube | Avnet America |
Shld Vert Rec Conn Assm36PosSF, SAS and MiniSAS | TE Connectivity 1888863-4 | RS Americas |
MINI SAS CONNECTOR, RECEPTACLE 36POS SMD | element14 |
Where can I find additional details, specifications and documents for a 1888863-4?
Additional datasheets, footprints and schematics for 1888863-4 are listed on our Part Details page. You can also find images and similar parts to 1888863-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888863-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888863-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888863-4 fall under?
The 1888863-4 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > Mini-SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888863-4 when available in the Mini-SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888863-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888863-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888863-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1888863-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888863-4 often in real-time on the comparison pages.
What if I can't find stock of 1888863-4?
You can fill out our help required form which you can use to request a quote for 1888863-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.