Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.28
|
2,884
in stock
|
Buy Now | |
Newark Electronics
from US$6.24
|
2,884
in stock
|
Buy Now | |
Rapid Electronics
from US$4.16
|
2,884
in stock
|
Buy Now | |
Chip One Stop
from US$4.29
|
2,884
in stock
|
Buy Now | |
Farnell
from US$5.75
|
2,310
in stock
|
Buy Now | |
TE Store
from US$5.54
|
1,824
in stock
|
Buy Now | |
Avnet America
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$4.09
|
-
|
Buy Now | |
RS Americas
from US$4.95
|
-
|
Buy Now | |
Boersig
from US$4.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Shield Material | Copper Alloy |
LED Color (Top Left) | Green |
Shield Plating Material | Nickel |
Modular Jack Latch Orientation | Standard - Latch Down |
LED Color (Top Right) | Green |
Status Indicator | LED |
Keyed | No |
Number of Loaded Positions | 8 |
Port Configuration | Single Port |
Number of Positions | 8 |
Connector Contact Density | Standard |
Number of PCB Ground Tabs | 4 |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 1 x 1 |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .02A, .6A |
PCB Thickness (Recommended) | 1.6mm |
コネクタの高さ | 4.2mm |
PCB Tail Length | .091in, 2.29mm |
Connector Height | .165in, 4.2mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel, Board Mount |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 40 |
Packaging Method | Tray, Box & Tray |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Conn/Ethernet Conn Rj45 1X1 Grn/Grn Low Rohs Compliant: Yes |Amp Te Connectivity 1888250-4 | Newark Electronics |
Modular Conn/Ethernet Conn rj45 1x1 grn/grn Low | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Green/Green LEDs | Distrelec |
RJ45 MODULAR JACK, 8P8C, CAT5E, 1PORT | Farnell |
low profile rj45, 1x1 grn/grn Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1888250-4 | Internal Number: 1888250-4 | TE Connectivity | TE Store |
Conn RJ-45 F 8 POS 2.03mm Press Fit RA Thru-Hole 8 Terminal 1 Port Tray Cat 5 | Avnet America |
8 Position Single Port Jack 1 x 1 Jack Configuration Jack Type RJ45 | Future Electronics |
Cat5 RJ45 PCB R/A shielded modular jack | TE Connectivity 1888250-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1888250-4?
Additional datasheets, footprints and schematics for 1888250-4 are listed on our Part Details page. You can also find images and similar parts to 1888250-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888250-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888250-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888250-4 fall under?
The 1888250-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888250-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888250-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888250-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888250-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1888250-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888250-4 often in real-time on the comparison pages.
What if I can't find stock of 1888250-4?
You can fill out our help required form which you can use to request a quote for 1888250-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.