Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.97
|
292
in stock
|
Buy Now | |
TTI Europe
from US$4.56
|
3,600
in stock
|
Buy Now | |
TE Store
from US$5.44
|
1,216
in stock
|
Buy Now | |
Newark Electronics
from US$5.46
|
692
in stock
|
Buy Now | |
Rapid Electronics
from US$4.01
|
692
in stock
|
Buy Now | |
Chip One Stop
from US$3.89
|
692
in stock
|
Buy Now | |
Distrelec
from US$3.79
|
692
in stock
|
Buy Now | |
element14
from US$5.55
|
584
in stock
|
Buy Now | |
Farnell
from US$4.99
|
584
in stock
|
Buy Now | |
Avnet America
from US$3.76
|
411
in stock
|
Buy Now | |
SOS electronic
from US$3.29
|
135
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,920
in stock
|
Buy Now | |
Future Electronics
from US$3.76
|
-
|
Buy Now | |
RS Americas
from US$4.85
|
-
|
Buy Now | |
Avnet Asia
from US$4.32
|
-
|
Buy Now | |
Boersig
from US$4.14
|
-
|
Buy Now |
LED Color (Top Left) | Green |
---|---|
Connector Profile | Low |
Modular Jack Latch Orientation | Standard - Latch Down |
LED Color (Top Right) | Yellow |
Shield Plating Material | Nickel |
Shield Material | Copper Alloy |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Number of PCB Ground Tabs | 4 |
Keyed | No |
Connector Contact Density | Standard |
Port Configuration | Single Port |
Number of Positions | 8 |
Status Indicator | LED |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | .6A, .02A |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
コネクタの高さ | 4.2mm |
Connector Height | .165in, 4.2mm |
PCB Tail Length | .091in, 2.29mm |
PCB Thickness (Recommended) | 1.6mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount, Panel |
Shielded | Yes |
Circuit Application | Signal |
Packaging Quantity | 40 |
実装方法 | Box & Tray, Tray |
Packaging Method | Box & Tray, Tray |
Modular Connector Style | Jack |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
LOW PROFILE,RJ45,1X1,GRN/YEL | TTI Europe |
Low Profile,RJ45,1x1,GRN/YEL Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1888250-1 | Internal Number: 1888250-1 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 1X1 Rj45 Grn/Yel Low |Amp Te Connectivity 1888250-1 | Newark Electronics |
Modular Conn/Ethernet Conn 1X1 RJ45 GRN/YEL LOW | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Green/Yellow LEDs | Distrelec |
CONN, RJ45, JACK, 1PORT, 8P8C, CAT5E | element14 |
RJ45 Jack Cat 5 Low Profile PCB Mount | RS |
Modular Jack RJ45 8P8C Cat5e THT horiz. Shielded LED G/Y | SOS electronic |
8 Position Single Port Right Angle Through Hole With LED RJ45 Modular Jack | Future Electronics |
Connector Assembly, Low Profile, Press Fit, Modular Jack, 1X1, RJ45, GRN/YEL | TE Connectivity 1888250-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1888250-1?
Additional datasheets, footprints and schematics for 1888250-1 are listed on our Part Details page. You can also find images and similar parts to 1888250-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888250-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888250-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888250-1 fall under?
The 1888250-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888250-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888250-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888250-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888250-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1888250-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888250-1 often in real-time on the comparison pages.
What if I can't find stock of 1888250-1?
You can fill out our help required form which you can use to request a quote for 1888250-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.