1879029-3 Resistors by TE Connectivity

3213 10K

Status: Active
Series: -
RoHS: Unknown
Aliases: 1879029-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.66

Distributor Stock
Logo for Farnell
Farnell
from US$1.66
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Dimensions 3.4 x 3.4 x 2mm
Power Rating .125W
Voltage Rating 15V
Resistance 10KΩ
Tolerance 20%
Mount Style Surface Mount
Sealed Yes
Termination Type Surface Mount Terminals


Alternative Descriptions

Res Cermet Trimmer 10K Ohm 20% 1/8W 1(Elec)/1(Mech)Turn 1.9mm (3.4 X 3.5 X 2mm) J-Hook SMD T/R | Avnet America
Res Cermet Trimmer 10K Ohm 20% 1/8W 1Turn 1.9mm (3.4 X 3.4 X 2mm) J-Hook Surface Mount T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1879029-3?

Additional datasheets, footprints and schematics for 1879029-3 are listed on our Part Details page. You can also find images and similar parts to 1879029-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1879029-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1879029-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1879029-3 fall under?

The 1879029-3 is listed under Passive Components > Resistors > Trimmers.

Can I view similar or alternative parts?

You can view similar parts to 1879029-3 when available in the Trimmers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1879029-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1879029-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1879029-3 have stock available?

Authorised distributors including Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1879029-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1879029-3 often in real-time on the comparison pages.

What if I can't find stock of 1879029-3?

You can fill out our help required form which you can use to request a quote for 1879029-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay