Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1879029-2 |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.32
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.22
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
1,500
in stock
|
Buy Now | |
Farnell
from US$1.40
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | 3.4 x 3.4 x 2mm |
---|---|
Power Rating | .125W |
Voltage Rating | 15V |
Resistance | 1KΩ |
Tolerance | 20% |
Mount Style | Surface Mount |
Sealed | Yes |
Termination Type | Surface Mount Terminals |
Trimmer Resistors-SMD 3213 1K | Rapid Electronics |
TE Connectivity - AMP Trimmer Potentiometer 3213 1K | Distrelec |
TRIMMERS RESISTORS | Farnell |
Res Cermet Trimmer 1K Ohm 20% 1/8W 1Turn 1.9mm (3.4 X 3.4 X 2mm) J-Hook Surface Mount T/R | Avnet America |
3213 1K |Amp Te Connectivity 1879029-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1879029-2?
Additional datasheets, footprints and schematics for 1879029-2 are listed on our Part Details page. You can also find images and similar parts to 1879029-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1879029-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1879029-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1879029-2 fall under?
The 1879029-2 is listed under Passive Components > Resistors > Trimmers.
Can I view similar or alternative parts?
You can view similar parts to 1879029-2 when available in the Trimmers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1879029-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1879029-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1879029-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1879029-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1879029-2 often in real-time on the comparison pages.
What if I can't find stock of 1879029-2?
You can fill out our help required form which you can use to request a quote for 1879029-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.