Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.37
|
5,459
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
5,459
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
5,459
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
5,459
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 3A |
Wire Contact Termination Area Plating Material Thickness | 30µin |
Wire Size | 30 – 26AWG, .05 – .15mm² |
Accepts Wire Insulation Diameter Range | 1.22mm, .048in |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Applied Pressure | High |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Mod V Recpt 26-30 |Amp Te Connectivity 1-87313-4 | Newark Electronics |
Headers&Wire Housings MOD V RECPT 26-30 | Rapid Electronics |
TE Connectivity - AMP WTB Contact MOD V RECP LP | Distrelec |
AMOd Series Contact Crimp Socket 26-30 AWG Gold Rectangular Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
MOD V RECP LP | TE Connectivity 1-87313-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-87313-4?
Additional datasheets, footprints and schematics for 1-87313-4 are listed on our Part Details page. You can also find images and similar parts to 1-87313-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87313-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87313-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87313-4 fall under?
The 1-87313-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-87313-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87313-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87313-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87313-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1-87313-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87313-4 often in real-time on the comparison pages.
What if I can't find stock of 1-87313-4?
You can fill out our help required form which you can use to request a quote for 1-87313-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.