Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | C |
---|---|
No. of Batteries | 3 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Aluminum |
Contact Plating | Nickel Plated Contacts |
Battery Holder, C, Panel | Newark Electronics |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs 3C CELL ALUM Battery HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 25A |
Voltage Rating | 1kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | - |
Contact Material | Brass |
Contact Termination Type | Stud |
Connector Test Giant Banana Jack Panel Mount Uninsul Brass Nickel Plated | Abbatron / HH Smith 187 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Body Material | Zinc Alloy Body |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 187?
Additional datasheets, footprints and schematics for 187 are listed on our Part Details page. You can also find images and similar parts to 187 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 187 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 187 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 187 fall under?
The 187 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 187 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 187 you can contact the distributor directly for product support, shipping queries etc.
Is the 187 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 187 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for 187.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 187 often in real-time on the comparison pages.
What if I can't find stock of 187?
You can fill out our help required form which you can use to request a quote for 187 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.