Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material | Nickel |
---|---|
Wire Contact Termination Area Plating Material Thickness | 50µin |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 50 – 50µin |
Accepts Wire Insulation Diameter Range | .069in, 1.75mm |
Wire Size | 24 – 20AWG, .2 – .56mm² |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 12500 |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Mod Iv Recp Pltd 50 Sel |Amp Te Connectivity 1-86492-8 | Newark Electronics |
MOD IV RECP PLTD 50 SEL | TE Connectivity 1-86492-8 | RS Americas |
Contact SKT Crimp ST Cable Mount Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-86492-8?
Additional datasheets, footprints and schematics for 1-86492-8 are listed on our Part Details page. You can also find images and similar parts to 1-86492-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-86492-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-86492-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-86492-8 fall under?
The 1-86492-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-86492-8 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-86492-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-86492-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-86492-8 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for 1-86492-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-86492-8 often in real-time on the comparison pages.
What if I can't find stock of 1-86492-8?
You can fill out our help required form which you can use to request a quote for 1-86492-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.