Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.15
Battery Sizes Accepted | D |
---|---|
No. of Batteries | 2 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Aluminum |
Contact Plating | Nickel Plated Contacts |
BATT HOLDER, D X 2, PANEL | element14 |
Battery Holder, D, Panel | Newark Electronics |
Cylindrical Battery Contacts Clips Holders & Springs 2D CELL ALUM Battery HOLDER | Future Electronics |
Aluminum Battery Holder, 2 D Cell Holder, Solder Lug | Keystone Electronics 186 | RS Americas |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs 2D CELL ALUM Battery HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 25A |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Colour | - |
Contact Material | Beryllium Copper |
Contact Termination Type | Stud |
Where can I find additional details, specifications and documents for a 186?
Additional datasheets, footprints and schematics for 186 are listed on our Part Details page. You can also find images and similar parts to 186 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 186 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 186 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 186 fall under?
The 186 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 186 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 186 you can contact the distributor directly for product support, shipping queries etc.
Is the 186 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 186 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 186.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 186 often in real-time on the comparison pages.
What if I can't find stock of 186?
You can fill out our help required form which you can use to request a quote for 186 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.