Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
486
in stock
|
Buy Now | |
TE Store
from US$0.59
|
704
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
574
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
492
in stock
|
Buy Now | |
element14
from US$0.85
|
486
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
355
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.30
|
200
in stock
|
Buy Now | |
Conrad
from US$1.91
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now | |
TTI Europe
from US$0.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Cable Exit Angle | 90 (Right Angle) |
Color | Yellow |
Number of Positions | 26 |
Packaging Quantity | 800 |
Packaging Method | Box |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | Yes |
Strain Relief | With |
Accessory Type | Cover Assembly |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
26W MQS COVER ASSY YELLOW Protection & Strain Relief Accessory Type: Cover Assembly Strain Relief: Without Primary Product Color: Yellow Primary Product Material: PBT GF Number of Positions: 26 Cover Assembly Without Yellow PBT GF | Automotive Connector Cap & Cover | Part Number: 185879-1 | Internal Number: 185879-1 | TE Connectivity | TE Store |
Cover, Automotive Connector | Newark Electronics |
Automotive Connectors 26W MQS CVR ASY YLW | Rapid Electronics |
COVER, PBT GF, YELLOW | element14 |
TE Connectivity - AMP Cover Assembly, MQS, Yellow | Distrelec |
26 Position MQS Cover Assembly Yellow | Dalroad Norslo |
Additional technical information: Sealable: YesNumber of positions: 26Wire output angle: 90°(right angle) Material: PBT GFConnector system: Wire to PCB, Cable to DeviceAccessories Type: Cover set | Conrad |
Connector Accessories Cover | Avnet America |
Where can I find additional details, specifications and documents for a 185879-1?
Additional datasheets, footprints and schematics for 185879-1 are listed on our Part Details page. You can also find images and similar parts to 185879-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185879-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185879-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185879-1 fall under?
The 185879-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 185879-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185879-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 185879-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185879-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 185879-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185879-1 often in real-time on the comparison pages.
What if I can't find stock of 185879-1?
You can fill out our help required form which you can use to request a quote for 185879-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.