Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | PBT GF |
---|---|
Cable Exit Angle | 90 (Right Angle) |
Color | Red |
Number of Positions | 26 |
Packaging Quantity | 800 |
Packaging Method | Box |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | With |
Accessory Type | Cover Assembly |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
26W MQS COVER ASSY RED Protection & Strain Relief Accessory Type: Cover Assembly Strain Relief: With Primary Product Color: Red Primary Product Material: PBT GF Number of Positions: 26 Cover Assembly With Red PBT GF | Automotive Connector Cap & Cover | Part Number: 185879-3 | Internal Number: 185879-3 | TE Connectivity | TE Store |
Connector Accessories Cover Assembly Polybutylene Terephthalate Red Box | Avnet America |
Where can I find additional details, specifications and documents for a 185879-3?
Additional datasheets, footprints and schematics for 185879-3 are listed on our Part Details page. You can also find images and similar parts to 185879-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185879-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185879-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185879-3 fall under?
The 185879-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 185879-3 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185879-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 185879-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185879-3 have stock available?
Authorised distributors including TE Store, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 185879-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185879-3 often in real-time on the comparison pages.
What if I can't find stock of 185879-3?
You can fill out our help required form which you can use to request a quote for 185879-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.