Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | 1.5mm, .64mm, .025in, .059in |
Width | 1.091in, 27.7mm |
Length | 45.1mm, 1.776in |
Height | .996in, 25.3mm |
Operating Voltage | 16VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.33mm, .165in, .131in, 4.2mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 630 |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | No |
Row-to-Row Spacing | 6mm, .236in |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Conn Housing RCP 16 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 185760-1?
Additional datasheets, footprints and schematics for 185760-1 are listed on our Part Details page. You can also find images and similar parts to 185760-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185760-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185760-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185760-1 fall under?
The 185760-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 185760-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185760-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 185760-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185760-1 have stock available?
Authorised distributors including Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 185760-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185760-1 often in real-time on the comparison pages.
What if I can't find stock of 185760-1?
You can fill out our help required form which you can use to request a quote for 185760-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.