Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.05
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$6.05
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 16 |
Number of Positions | 16 |
Number of Rows | 2 |
Tab Width | .059in, .11in, 1.5mm, 2.8mm |
Interface Plating | Tin (Sn) |
Tab Thickness | .8mm, .031in |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | .791in, 20.1mm |
Width | .976in, 24.54mm |
Length | 1.87in, 47.5mm |
PCB 厚 (推奨) | 1.6mm |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Centerline (Pitch) | .131in, 3.33mm |
UL Flammability Rating | None |
Mounting Holes | Without |
PCB Mount Retention Type | Solder Tail |
PCB Mount Retention | Without |
Locking Interface | With |
Mounting Orientation | Horizontal/90° |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Circuit Application | Signal |
Packaging Type | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Sealable | No |
Hybrid Header | Yes |
Termination Method | Through Hole - Reflow |
Operating Temperature (Max) | 176°F, 105°C, 212°F, 167°F, 194°F, 230°F, 149°F, 248°F, 80°C, 90°C, 75°C, 65°C, 70°C, 158°F, 85°C, 100°C, 185°F, 221°F |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Conn Shrouded HDR 16 POS 3.33mm Solder RA Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1564432-1?
Additional datasheets, footprints and schematics for 1564432-1 are listed on our Part Details page. You can also find images and similar parts to 1564432-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1564432-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1564432-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1564432-1 fall under?
The 1564432-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1564432-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1564432-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1564432-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1564432-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1564432-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1564432-1 often in real-time on the comparison pages.
What if I can't find stock of 1564432-1?
You can fill out our help required form which you can use to request a quote for 1564432-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.