Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.59
|
1,838
in stock
|
Buy Now | |
Boersig
from US$0.99
|
35,786
in stock
|
Buy Now | |
TTI Europe
from US$1.71
|
9,300
in stock
|
Buy Now | |
Rapid Electronics
from US$6.12
|
1,838
in stock
|
Buy Now | |
TE Store
from US$4.26
|
100
in stock
|
Buy Now | |
element14
from US$5.69
|
10
in stock
|
Buy Now | |
Farnell
from US$5.71
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$3.68
|
-
|
Buy Now | |
Avnet America
from US$2.89
|
-
|
Buy Now | |
RS Americas
from US$3.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw & Hole Thread Size | 4-40 |
---|---|
Screw Plating Material | Tin |
Screw Length | 5.8mm, .23in |
Packaging Quantity | 100 |
Packaging Method | Bulk |
Accessory Type | Screw Retainer |
Product Type | Accessory |
4-40 UNC SCREW RETAINER KIT | TTI Europe |
D-Sub Tools&Hardware 4-40 UNC Screw Retnr Kit | Rapid Electronics |
TE Connectivity - AMP D-SubLock 4-40 UNC Screw Retainer Kit Am | Distrelec |
4-40 UNC Screw Retainer Kit Am Connector Hardware Accessory Type: Screw Retainer Kit Hardware Accessory Function: Latching, Locking & Retention Screw Retainer Kit Latching, Locking & Retention | Connector Hardware | Part Number: 1857211-3 | Internal Number: 1857211-3 | TE Connectivity | TE Store |
MALE SCREW RETAINERS | element14 |
Screw Retainer, 4-40, 5.8 Mm | Newark Electronics |
Connector Accessories Male Screw Retainer Steel Bright Tin Bulk | Avnet America |
AMPLIMITE screw retainer, 4-40, 5.8mm | TE Connectivity 1857211-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1857211-3?
Additional datasheets, footprints and schematics for 1857211-3 are listed on our Part Details page. You can also find images and similar parts to 1857211-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1857211-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1857211-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1857211-3 fall under?
The 1857211-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 1857211-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1857211-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1857211-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1857211-3 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Distrelec and TE Store have stock available or on a lead time for 1857211-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1857211-3 often in real-time on the comparison pages.
What if I can't find stock of 1857211-3?
You can fill out our help required form which you can use to request a quote for 1857211-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.