Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.12
|
350
in stock
|
Buy Now | |
Boersig
from US$2.25
|
10,722
in stock
|
Buy Now | |
TE Store
from US$3.47
|
7,686
in stock
|
Buy Now | |
Rapid Electronics
from US$2.73
|
2,600
in stock
|
Buy Now | |
Distrelec
from US$3.12
|
2,525
in stock
|
Buy Now | |
Newark Electronics
from US$3.67
|
2,454
in stock
|
Buy Now | |
element14
from US$2.69
|
2,161
in stock
|
Buy Now | |
Farnell
from US$2.62
|
1,188
in stock
|
Buy Now | |
TTI Europe
from US$2.73
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$2.89
|
75
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.49
|
25
in stock
|
Buy Now | |
RS Americas
from US$1.70
|
4
in stock
|
Buy Now | |
Avnet America
from US$2.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw Length | .23in, 5.8mm |
---|---|
Screw Plating Material | Tin |
Screw & Hole Thread Size | 4-40 |
Packaging Method | Individual |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Screw Retainer |
KIT, SCREW RETAINER AMPLIMITE, Connector Hardware Accessory Type: Screw Retainer Kit Hardware Accessory Function: Latching, Locking & Retention Screw Retainer Kit Latching, Locking & Retention | Connector Hardware | Part Number: 1857211-1 | Internal Number: 1857211-1 | TE Connectivity | TE Store |
KIT SCREW RETAINER AMPLIMITE | Rapid Electronics |
TE Connectivity - AMP KIT SCREW RETAINER AMPLIMITE | Distrelec |
Kit, Screw Retainer Amplimite, |Amp Te Connectivity 1857211-1 | Newark Electronics |
MALE SCREW RETAINERS, 4-40 UNC | element14 |
SCREW KIT SIZE4-40 TIN W/CLIP | TTI Europe |
AMPLIMITE screw retainer, 4-40, 5.8mm | RS |
AMPLIMITE screw retainer, 4-40, 5.8mm | TE Connectivity 1857211-1 | RS Americas |
Connector Accessories Male Screw Retainers Stainless Steel Tin Finish Individual | Avnet America |
Where can I find additional details, specifications and documents for a 1857211-1?
Additional datasheets, footprints and schematics for 1857211-1 are listed on our Part Details page. You can also find images and similar parts to 1857211-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1857211-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1857211-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1857211-1 fall under?
The 1857211-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 1857211-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1857211-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1857211-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1857211-1 have stock available?
Authorised distributors including Boersig, TE Store, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 1857211-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1857211-1 often in real-time on the comparison pages.
What if I can't find stock of 1857211-1?
You can fill out our help required form which you can use to request a quote for 1857211-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.