Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Number of Positions | 15 |
Number of Sections | 1 |
Number of Rows | 2 |
Number of Signal Positions | 15 |
Width | 58.6mm, 2.3in |
Length | 2.25in, 57.4mm |
Centerline (Pitch) | .196in, 5mm |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mounting Holes | Without |
PCB Mount Alignment | Without |
Locking Interface | With |
Circuit Application | Signal |
Packaging Type | Bag |
Packaging Quantity | 400 |
Sealable | No |
Connector System | Wire-to-Wire |
Hybrid Header | No |
Shielded | No |
Operating Temperature (Max) | 230°F, 80°C, 149°F, 212°F, 105°C, 100°C, 194°F, 75°C, 248°F, 110°C, 176°F, 85°C, 125°C, 120°C, 167°F, 158°F, 90°C, 65°C, 185°F, 70°C, 257°F, 221°F |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 185049-1?
Additional datasheets, footprints and schematics for 185049-1 are listed on our Part Details page. You can also find images and similar parts to 185049-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185049-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185049-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185049-1 fall under?
The 185049-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 185049-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185049-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 185049-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185049-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 185049-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185049-1 often in real-time on the comparison pages.
What if I can't find stock of 185049-1?
You can fill out our help required form which you can use to request a quote for 185049-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.