Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Connector Code | 1 |
Color | Black |
Number of Rows | 2 |
Number of Positions | 15 |
Mating Tab Width | .11in, 2.8mm |
Width | 38mm |
Length | 58.8mm |
Height | 26mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .197in, .5mm |
Degree of Protection | IPX9K |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 300 |
Packaging Method | Box |
Row-to-Row Spacing | .197in, 5mm |
Sealable | Yes |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Automotive Conn 15W Sealed Conn For Mcp Contact |Amp Te Connectivity 1801326-1 | Newark Electronics |
15 W Sealed Connector for MCP Contact | Future Electronics |
Housing Sealed MCP RCP 15 POS ST Cable Mount | Avnet America |
15W SEALED CONNECTOR FOR MCP C | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1801326-1?
Additional datasheets, footprints and schematics for 1801326-1 are listed on our Part Details page. You can also find images and similar parts to 1801326-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1801326-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1801326-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1801326-1 fall under?
The 1801326-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1801326-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1801326-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1801326-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1801326-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 1801326-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1801326-1 often in real-time on the comparison pages.
What if I can't find stock of 1801326-1?
You can fill out our help required form which you can use to request a quote for 1801326-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.