Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 7A |
Contact Voltage DC Nom | 28VDC |
RoHS Compliant | Yes |
Microswitch, Push Plunger, Spdt 7A 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a 18-488051?
Additional datasheets, footprints and schematics for 18-488051 are listed on our Part Details page. You can also find images and similar parts to 18-488051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18-488051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18-488051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18-488051 fall under?
The 18-488051 is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to 18-488051 when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18-488051 you can contact the distributor directly for product support, shipping queries etc.
Is the 18-488051 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 18-488051 have stock available?
Authorised distributors including Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 18-488051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18-488051 often in real-time on the comparison pages.
What if I can't find stock of 18-488051?
You can fill out our help required form which you can use to request a quote for 18-488051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.