Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.92
|
507
in stock
|
Buy Now | |
Rapid Electronics
from US$4.50
|
507
in stock
|
Buy Now | |
Chip One Stop
from US$4.55
|
507
in stock
|
Buy Now | |
Distrelec
from US$4.04
|
507
in stock
|
Buy Now | |
TE Store
from US$8.89
|
181
in stock
|
Buy Now | |
Avnet America
from US$4.12
|
-
|
Buy Now | |
RS Americas
from US$4.48
|
-
|
Buy Now | |
Boersig
from US$4.65
|
-
|
Buy Now | |
Farnell
from US$4.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Orange |
---|---|
Plating Material | Unplated, Nickel |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | 26.19mm, 1.031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Shape Description | RING-053 |
Stud Size | #10 |
Insulated | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 1200°F, 649°C |
Terminals Dg R Ht 22-16Comm 22-18Mil 10 |Amp Te Connectivity 184204-1 | Newark Electronics |
Terminals DG R HT 22-16COMM 22-18MIL 10 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 1.42mm2 | Distrelec |
DG 22-16COM 22-18MIL HT R 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 184204-1 | Internal Number: 184204-1 | TE Connectivity | TE Store |
Ring terminal, DG STRATOTHERM, 649, M5 | RS |
Ring Tongue Terminal 16-22AWG 26.19mm 11.89mm Nickel Loose Piece | Avnet America |
DG STRATO-THERM Series Crimp Ring Terminal, M5 Stud Size,22 to 16 AWG, Orange | TE Connectivity 184204-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | Orange |
Insulator Material | PTFE (Polytetrafluoroethylene) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 184204-1?
Additional datasheets, footprints and schematics for 184204-1 are listed on our Part Details page. You can also find images and similar parts to 184204-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184204-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184204-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184204-1 fall under?
The 184204-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 184204-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184204-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184204-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184204-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 184204-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184204-1 often in real-time on the comparison pages.
What if I can't find stock of 184204-1?
You can fill out our help required form which you can use to request a quote for 184204-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.