Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.55
|
No stock
|
Buy Now | |
TE Store
from US$7.68
|
599
in stock
|
Buy Now | |
Newark Electronics
from US$6.35
|
170
in stock
|
Buy Now | |
Rapid Electronics
from US$6.78
|
170
in stock
|
Buy Now | |
Chip One Stop
from US$4.77
|
170
in stock
|
Buy Now | |
Distrelec
from US$5.53
|
170
in stock
|
Buy Now | |
Avnet America
from US$3.99
|
-
|
Buy Now | |
RS Americas
from US$3.77
|
-
|
Buy Now | |
Boersig
from US$4.00
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Wire Size | 2AWG, 34 – 35mm², 52600 – 83700CMA |
Barrel Inside Diameter | 9.07mm, .357in |
Stud Diameter | .375in, 9.07mm |
Overall Length | 1.437in, 36.5mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 50 |
Shape Description | RING-091 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS FLAG R 2 10.5MM Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 34 – 35 mm² Wire Size: 52600 – 83700 CMA Stud Size: #10 Closed Ring Tongue Terminal 2 AWG 34 – 35 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 184147-1 | Internal Number: 184147-1 | TE Connectivity | TE Store |
Terminal,solis Flag R 2 10.5Mm |Amp Te Connectivity 184147-1 | Newark Electronics |
TERMINAL SOLIS FLAG R 2 10.5MM | Rapid Electronics |
TE Connectivity TERMINAL SOLIS FLAG R 2 10.5MM Ring Term | Distrelec |
Ring Tongue Terminal 2AWG Tin Loose Piece | Avnet America |
Terminal, inal, Solis Flag R 2 10.5Mm | TE Connectivity 184147-1 | RS Americas |
Where can I find additional details, specifications and documents for a 184147-1?
Additional datasheets, footprints and schematics for 184147-1 are listed on our Part Details page. You can also find images and similar parts to 184147-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184147-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184147-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184147-1 fall under?
The 184147-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 184147-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184147-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184147-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184147-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 184147-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184147-1 often in real-time on the comparison pages.
What if I can't find stock of 184147-1?
You can fill out our help required form which you can use to request a quote for 184147-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.