Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.34
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$15.45
|
576
in stock
|
Buy Now | |
Chip One Stop
from US$13.70
|
576
in stock
|
Buy Now | |
TE Store
from US$22.92
|
239
in stock
|
Buy Now | |
Rapid Electronics
from US$13.73
|
135
in stock
|
Buy Now | |
Distrelec
from US$11.80
|
135
in stock
|
Buy Now | |
TTI Europe
from US$10.85
|
120
in stock
|
Buy Now | |
RS Americas
from US$12.39
|
42
in stock
|
Buy Now | |
Avnet America
from US$11.13
|
-
|
Buy Now | |
Boersig
from US$10.39
|
-
|
Buy Now | |
Sager
from US$8.69
|
-
|
Buy Now | |
Farnell
from US$12.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Environmental Protection | With |
---|---|
Environmental Protection Type | Sealed |
Preloaded | Yes |
Factory Installed Backshell | Without |
Number of Positions | 4 |
Contact Layout Arrangement | Circular |
Contact Type | Pin |
Reverse Gender | Reverse |
Operating Voltage | 500VAC |
Flange | Without |
Field Serviceable | Yes |
Packaging Quantity | 50 |
Product Type | Connector |
Connector Style | Plug |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Operating Temperature Range | -25 – 90°C |
Circular Metric Connectors Conn 4 Pos Male Metal |Amp Te Connectivity 1838275-2 | Newark Electronics |
M12 Fld Ser CONN. Male Pin Sld Connector System: Wire-to-Wire Number of Positions: 2 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 5 A Wire-to-Wire 2 Wire & Cable | Standard Circular Connector | Part Number: 1838275-2 | Internal Number: 1838275-2 | TE Connectivity | TE Store |
Circular Metric Connectors CONN 4 POS MALE METAL | Rapid Electronics |
TE Connectivity Conn Circular M 4 POS Solder Cup ST Cable Mount 4 Terminal 1 Port | Distrelec |
M12 FLD SER CONN. MALE PIN SLD | TTI Europe |
Circular M12 Plug, 4 Position, Solder Cup Terminal, 5A, 250V, IP67, M12 Series | TE Connectivity 1838275-2 | RS Americas |
M12 Fld Ser, male, 4 way, SR, pin | RS |
Conn Sensor Connector M 4 POS Solder Cup ST Cable Mount 4 Terminal 1 Port | Avnet America |
FIELD SERVICEABLE CONNECTOR, MALE | Farnell |
Where can I find additional details, specifications and documents for a 1838275-2?
Additional datasheets, footprints and schematics for 1838275-2 are listed on our Part Details page. You can also find images and similar parts to 1838275-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1838275-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838275-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1838275-2 fall under?
The 1838275-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1838275-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1838275-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1838275-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1838275-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 1838275-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1838275-2 often in real-time on the comparison pages.
What if I can't find stock of 1838275-2?
You can fill out our help required form which you can use to request a quote for 1838275-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.