Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.66
|
1,996
in stock
|
Buy Now | |
element14
from US$4.84
|
1,798
in stock
|
Buy Now | |
Farnell
from US$4.50
|
1,787
in stock
|
Buy Now | |
TE Store
from US$17.23
|
1,404
in stock
|
Buy Now | |
Boersig
from US$4.63
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.82
|
570
in stock
|
Buy Now | |
RS Americas
from US$4.93
|
235
in stock
|
Buy Now | |
Sager
from US$3.92
|
188
in stock
|
Buy Now | |
Heilind Electronics
from US$4.88
|
69
in stock
|
Buy Now | |
SOS electronic
from US$4.56
|
21
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.88
|
20
in stock
|
Buy Now | |
Distrelec
from US$7.20
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
519
in stock
|
Buy Now | |
Future Electronics
from US$3.73
|
-
|
Buy Now | |
Avnet America
from US$3.74
|
-
|
Buy Now | |
TTI Europe
from US$3.45
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | No SVHC (17-Dec-2015) |
For Use With | Sensors & Actuators |
Sensor Connector, M12, Plug, 4Pos, Cable | Newark Electronics |
SENSOR CONNECTOR, M12, PLUG, 4POS | element14 |
RPC-M12-MS-4CON-PG7-MU Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Wire-to-Wire 4 Wire & Cable | Standard Circular Connector | Part Number: T4111001041-000 | Internal Number: T4111001041-000 | TE Connectivity | TE Store |
RPC-M12-MS-4CON-PG7-MU | Boersig |
Plug | Transfer Multisort Elektronik |
Connector, Circular, Metric, M8, 3A, 30V, IP67, Male, Polyamide, M12 Series | TE Connectivity T4111001041-000 | RS Americas |
Circular Metric Connectors M12,MALE,STRAIGHT,A CODE,4P,PG7,GOLD | Sager |
M12,MALE,STRAIGHT,A CODE,4P,P G7,GOLD | Heilind Electronics |
Circular Sensor Connector M12 M 4P, A-coding, screw connection, PG7, IP67 | SOS electronic |
TE Connectivity Circular Connector, M12, Plug, Straight, Poles - 4, Screw, Cable Mount | Distrelec |
M12,MALE,STRAIGHT,A CODE,4P,PG7,GOLD | Avnet Abacus |
M12 MALE STRAIGHT A CODE 4P | TTI Europe |
Where can I find additional details, specifications and documents for a T4111001041-000?
Additional datasheets, footprints and schematics for T4111001041-000 are listed on our Part Details page. You can also find images and similar parts to T4111001041-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4111001041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4111001041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4111001041-000 fall under?
The T4111001041-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4111001041-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4111001041-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4111001041-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4111001041-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Boersig have stock available or on a lead time for T4111001041-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4111001041-000 often in real-time on the comparison pages.
What if I can't find stock of T4111001041-000?
You can fill out our help required form which you can use to request a quote for T4111001041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.