Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.17
|
136
in stock
|
Buy Now | |
TTI Europe
from US$15.52
|
2,000
in stock
|
Buy Now | |
TE Store
from US$33.28
|
330
in stock
|
Buy Now | |
Rapid Electronics
from US$19.58
|
125
in stock
|
Buy Now | |
Distrelec
from US$18.45
|
125
in stock
|
Buy Now | |
element14
from US$18.54
|
55
in stock
|
Buy Now | |
Farnell
from US$18.25
|
55
in stock
|
Buy Now | |
Heilind Electronics
from US$20.76
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$23.50
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.76
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.28
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$20.94
|
-
|
Buy Now | |
Future Electronics
from US$14.80
|
-
|
Buy Now | |
Avnet America
from US$16.17
|
-
|
Buy Now | |
RS Americas
from US$19.22
|
-
|
Buy Now | |
Boersig
from US$15.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Environmental Protection | With |
---|---|
Environmental Protection Type | Sealed |
Factory Installed Backshell | Without |
Preloaded | Yes |
Number of Positions | 5 |
Reverse Gender | Reverse |
Contact Layout Arrangement | Circular |
Contact Type | Socket |
Operating Voltage | 500VAC |
Flange | Without |
Field Serviceable | Yes |
Packaging Quantity | 20 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | Yes |
Connector System | Cable-to-Cable |
Operating Temperature Range | -25 – 90°C |
M12 FLD SER CONN. FEMALE SKT S | TTI Europe |
M12 Fld Ser CONN. Female Skt S Connector System: Wire-to-Wire Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 5 A Wire-to-Wire 5 Wire & Cable | Standard Circular Connector | Part Number: 1838274-3 | Internal Number: 1838274-3 | TE Connectivity | TE Store |
M12 Fld Ser, female, 5 way, SR, sckt | RS |
Circular Metric Connectors CONN 5 POS FEMALE | Rapid Electronics |
TE Connectivity - AMP M12 Fld Ser CONN. Female Skt S | Distrelec |
FIELD SERVICEABLE CONNECTOR, FEMALE | element14 |
M12 FLD SER CONN. FEMALE SKT S | Heilind Electronics |
Sensor Connector, M12, Rcpt, 5Pos, Cable | Newark Electronics |
Conn Sensor Connector F 5 POS Solder Cup ST Cable Mount 5 Terminal 1 Port | Avnet America |
Connector Sealed Recept. M12 Female 5 Pos. IP 67 Cable Mnt Field Service | TE Connectivity 1838274-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1838274-3?
Additional datasheets, footprints and schematics for 1838274-3 are listed on our Part Details page. You can also find images and similar parts to 1838274-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1838274-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838274-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1838274-3 fall under?
The 1838274-3 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1838274-3 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1838274-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1838274-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1838274-3 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Rapid Electronics and Distrelec have stock available or on a lead time for 1838274-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1838274-3 often in real-time on the comparison pages.
What if I can't find stock of 1838274-3?
You can fill out our help required form which you can use to request a quote for 1838274-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.